DigiKey RF Amplifiers 1127-2835-2-ND

Description
RF Amplifier IC LTE, WiMax 1.2GHz ~ 2.2GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC LTE, WiMax 1.2GHz ~ 2.2GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-2835-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-2835-2-ND
RF Amplifiers 1127-2835-2-ND
RF Amplifier IC LTE, WiMax 1.2GHz ~ 2.2GHz 16-QFN (3x3)

RF Amplifier IC LTE, WiMax 1.2GHz ~ 2.2GHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-2835-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 1200 to 2200 MHz
Minimum Gain 23 dB
Maximum Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1435-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7800 to 8700 MHz
View Details
RF Amplifiers - 1127-3509-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-2688-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 37000 to 40000 MHz
View Details
RF Amplifiers - 1127-3337-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 10 to 20000 MHz
View Details