DigiKey RF Amplifiers 1127-2507-6-ND

Description
RF Amplifier IC General Purpose 7GHz ~ 15.5GHz 12-CSMT (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 7GHz ~ 15.5GHz 12-CSMT (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-2507-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-2507-6-ND
RF Amplifiers 1127-2507-6-ND
RF Amplifier IC General Purpose 7GHz ~ 15.5GHz 12-CSMT (5x5)

RF Amplifier IC General Purpose 7GHz ~ 15.5GHz 12-CSMT (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-2507-6-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7000 to 15500 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1343-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM
Frequency Range 350 to 550 MHz
View Details
RF Amplifiers - 1127-3464-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 10000 MHz
View Details
RF Amplifiers - 1127-1334-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLL, WLAN
Frequency Range 3000 to 4000 MHz
View Details
RF Amplifiers - 1127-1049-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 4000 MHz
View Details