DigiKey RF Amplifiers 1127-1644-ND

Description
RF Amplifier IC VSAT, DBS 2GHz ~ 18GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC VSAT, DBS 2GHz ~ 18GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1644-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1644-ND
RF Amplifiers 1127-1644-ND
RF Amplifier IC VSAT, DBS 2GHz ~ 18GHz Module

RF Amplifier IC VSAT, DBS 2GHz ~ 18GHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1644-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 2000 to 18000 MHz
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3320-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 35000 MHz
View Details
RF Amplifiers - 1127-3651-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 5000 to 10000 MHz
View Details
RF Amplifiers - 1127-3109-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7000 to 15500 MHz
View Details
RF Amplifiers - 1127-3027-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 3000 MHz
View Details