DigiKey RF Amplifiers 1127-1458-2-ND

Description
RF Amplifier IC GPS 1.2GHz ~ 3GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC GPS 1.2GHz ~ 3GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1458-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1458-2-ND
RF Amplifiers 1127-1458-2-ND
RF Amplifier IC GPS 1.2GHz ~ 3GHz 16-QFN (3x3)

RF Amplifier IC GPS 1.2GHz ~ 3GHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1458-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1200 to 3000 MHz
Minimum Gain 20 dB
Maximum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2979-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 12000 to 16000 MHz
View Details
RF Amplifiers - 1127-2977-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-3322-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 81000 to 86000 MHz
View Details
RF Amplifiers - 1127-1403-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details