DigiKey RF Amplifiers 1127-1410-2-ND

Description
RF Amplifier IC WiMAX / WiBro 0Hz ~ 6GHz SC-70-6
Request a Quote Datasheet
Description
RF Amplifier IC WiMAX / WiBro 0Hz ~ 6GHz SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1410-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1410-2-ND
RF Amplifiers 1127-1410-2-ND
RF Amplifier IC WiMAX / WiBro 0Hz ~ 6GHz SC-70-6

RF Amplifier IC WiMAX / WiBro 0Hz ~ 6GHz SC-70-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1410-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 0.0 to 6000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3024-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3100 to 3900 MHz
View Details
RF Amplifiers - 1127-3309-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37000 to 42000 MHz
View Details
RF Amplifiers - 1127-1614-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 2700 MHz
View Details
RF Amplifiers - 1127-1436-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6650 to 7650 MHz
View Details