DigiKey RF Amplifiers 1127-1395-6-ND

Description
RF Amplifier IC General Purpose 400MHz ~ 2.2GHz SOT-89
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 400MHz ~ 2.2GHz SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1395-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1395-6-ND
RF Amplifiers 1127-1395-6-ND
RF Amplifier IC General Purpose 400MHz ~ 2.2GHz SOT-89

RF Amplifier IC General Purpose 400MHz ~ 2.2GHz SOT-89

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1395-6-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 400 to 2200 MHz
Minimum Gain 9 dB
Maximum Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1369-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMax, WLAN
Frequency Range 5000 to 6000 MHz
View Details
RF Amplifiers - 1127-3309-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37000 to 42000 MHz
View Details
RF Amplifiers - 1127-3509-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-2674-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 29500 MHz
View Details