Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
I/Q MODULATORS AND I/Q DEMODULATORS
DIGIKEY
1127-1186-2-ND -- RF DEMODULATORS
DigiKey
RF Demodulators
1127-1186-2-ND
Description
RF Demodulator IC 100MHz ~ 4GHz 24-VFQFN Exposed Pad
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RF Demodulator IC 100MHz ~ 4GHz 24-VFQFN Exposed Pad
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Demodulators
1127-1186-2-ND
RF Demodulators
1127-1186-2-ND
RF Demodulator IC 100MHz ~ 4GHz 24-VFQFN Exposed Pad
RF Demodulator IC 100MHz ~ 4GHz 24-VFQFN Exposed Pad
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
I/Q Modulators and I/Q Demodulators
Product Number
1127-1186-2-ND
Product Name
RF Demodulators
Product Type
I & Q Demodulator
Unlock Full Specs
to access all available technical data
Similar Products
DigiKey
RF Modulators
505-LTC5599IUF#TRPBFTR-ND
Specs
Product Type
I & Q Modulator
Package Type
Surface Mount; 24-WFQFN Exposed Pad
Carrier Frequency
180 to 1900 MHz
View Details
DigiKey
RF Demodulators
AD8347ARUZ-REEL7TR-ND
Specs
Product Type
I & Q Demodulator
Package Type
Surface Mount; "28-TSSOP (0.173"", 4.40mm Width)"
Carrier Frequency
800 to 2700 MHz
View Details
DigiKey
RF Modulators
1127-2532-ND
Specs
Product Type
I & Q Modulator
Package Type
Die
View Details
DigiKey
RF Modulators
505-ADAR4002ACPZ-CSL-ND
Specs
Product Type
I & Q Modulator
Package Type
Surface Mount; 14-WFDFN Exposed Pad, CSP
RF Frequency
500 to 19000 MHz
View Details