DigiKey Microcontrollers ADUC7039WBCPZ-RLTR-ND

Description
ARM7® Automotive Microcontroller IC 16/32-Bit 20.48MHz 64KB (32K x 16) FLASH 32-LFCSP-VQ (6x6)
Request a Quote Datasheet
Description
ARM7® Automotive Microcontroller IC 16/32-Bit 20.48MHz 64KB (32K x 16) FLASH 32-LFCSP-VQ (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ADUC7039WBCPZ-RLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ADUC7039WBCPZ-RLTR-ND
Microcontrollers ADUC7039WBCPZ-RLTR-ND
ARM7® Automotive Microcontroller IC 16/32-Bit 20.48MHz 64KB (32K x 16) FLASH 32-LFCSP-VQ (6x6)

ARM7® Automotive Microcontroller IC 16/32-Bit 20.48MHz 64KB (32K x 16) FLASH 32-LFCSP-VQ (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number ADUC7039WBCPZ-RLTR-ND
Product Name Microcontrollers
Data Bus 16 Bit; 32 Bit
Clock Speed 20.48 MHz
Bits 16 Bit
RAM 1 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUCM322BBCZI-RLDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 80 MHz
Bits Other; A/D 16x12b; D/A 8x12b
View Details
Microcontrollers - ADUC845BSZ62-3-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details
Application Specific Microcontrollers - 505-MAXQ1065GTC+-ND - DigiKey
Specs
ROM Type Flash
Supply Voltage 1.62 to 3.63 volts
Serial Interface SPI
View Details
Microcontrollers - ADUC7128BCPZ126-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 41.78 MHz
Bits Other; A/D 10x12b; D/A 1x10b
View Details