Digi International, Inc. RF Transceiver Modules and Modems XBP9B-XCUT-021

Description
General ISM < 1GHz Transceiver Module 920MHz Antenna Not Included, U.FL Through Hole
Request a Quote
Description
General ISM < 1GHz Transceiver Module 920MHz Antenna Not Included, U.FL Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XBP9B-XCUT-021 is an RF transceiver module designed for operation in the 900 MHz ISM band. It features a U.FL connector for antenna attachment, allowing for flexible integration into various applications. This module is part of the XBee®-PRO 900HP series, which is known for its long-range communication capabilities and robust performance in wireless networks. The device is compliant with multiple regulatory standards, including FCC and Industry Canada, ensuring its suitability for use in various regions. It is designed for applications requiring reliable data transmission over extended distances, making it a viable option for engineers looking to implement wireless communication solutions in their projects.

Datasheet Summary
Powered by GS/AI

The XBP9B-XCUT-021 is an RF transceiver module designed for operation in the 900 MHz ISM band. It features a U.FL connector for antenna attachment, allowing for flexible integration into various applications. This module is part of the XBee®-PRO 900HP series, which is known for its long-range communication capabilities and robust performance in wireless networks. The device is compliant with multiple regulatory standards, including FCC and Industry Canada, ensuring its suitability for use in various regions. It is designed for applications requiring reliable data transmission over extended distances, making it a viable option for engineers looking to implement wireless communication solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 602-1354-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
602-1354-ND
RF Transceiver Modules and Modems 602-1354-ND
General ISM < 1GHz Transceiver Module 920MHz Antenna Not Included, U.FL Through Hole

General ISM < 1GHz Transceiver Module 920MHz Antenna Not Included, U.FL Through Hole

Buy Now Datasheet
RF Transceiver Modules and Modems - XBP9B-XCUT-021 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
XBP9B-XCUT-021
RF Transceiver Modules and Modems XBP9B-XCUT-021
General ISM < 1GHz Transceiver Module 920MHz Antenna Not Included, U.FL Through Hole

General ISM < 1GHz Transceiver Module 920MHz Antenna Not Included, U.FL Through Hole

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - XBP9B-XCUT-021 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
XBP9B-XCUT-021
RF and Wireless - RF Transceiver Modules and Modems XBP9B-XCUT-021
RF TXRX MOD ISM < 1GHZ U.FL TH

RF TXRX MOD ISM < 1GHZ U.FL TH

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 602-1354-ND XBP9B-XCUT-021 XBP9B-XCUT-021
Product Name RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Radio Technique Frequency-Hopping Spread Spectrum
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 920 MHz 920 MHz 920 MHz
Sensitivity -109 dBm -109 dBm -109 dBm
Unlock Full Specs
to access all available technical data