Manufacturer: Digi International
Win Source Part Number: 928213-XBP9B-DMST-00
Series: XBee-Pro® 900HP
Operating Temperature Range: -40°C ~ 85°C
Features: General ISM < 1GHz - Transceiver Module 900MHz Antenna Not Included, RP-SMA Through Hole
Package: Bulk
Package: Module
Mounting: Through Hole
Family Name: XBP9B
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: XBP9BDMST002, 602-1299, XBP9B-DMST-002-ND
General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, RP-SMA Through Hole
RF TXRX MOD ISM < 1GHZ RP-SMA TH
General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, RP-SMA Through Hole
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 928213-XBP9B-DMST-002 | 602-1299-ND | XBP9B-DMST-002 | XBP9B-DMST-002 |
| Product Name | RF Transceiver Modules - XBP9B-DMST-002 | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Package Type | Through Hole | Plugin; Module | Module | |
| Radio Technique | Frequency-Hopping Spread Spectrum | |||
| Features | RoHS | RoHS |