Alternative Parts (Cross-Reference): Cross
Manufacturer: Digi
Category: RF and Wireless RF Transceiver Modules and Modems
Series: XBee-Pro® ZigBee®
Package: Tray
Product Status: Obsolete
Protocol: Zigbee®
RF Family/Standard: 802.15.4
Modulation: DSSS
Frequency: 2.4GHz
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Through Hole
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Through Hole
RF TXRX MOD 802.15.4 RP-SMA TH
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-1562-ND | XBP24CZ7SIT-004 | XBP24CZ7SIT-004 | |
| Product Name | RF and Wireless RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Features | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |