General ISM > 1GHz Transceiver Module 2.4GHz Integrated, Trace Surface Mount
RF TXRX MOD ISM>1GHZ TRC ANT SMD
General ISM > 1GHz Transceiver Module 2.4GHz Integrated, Trace Surface Mount
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-1962-ND | XBP24CDMPIT-001 | XBP24CDMPIT-001 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | ||
| Features | RoHS | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -101 dBm | -101 dBm | -101 dBm |