Manufacturer: Digi International
Win Source Part Number: 813954-XBP24BZ7WIT-0
Packaging: Tray
Mounting Style: Through Hole
Frequency: 2.4GHz
Protocol: Zigbee
Data Rate: 250kbps
Antenna Type: Integrated, Wire Antenna
Power - Output: 18dBm
Sensitivity: -102dBm
Current - Receiving: 47mA ~ 62mA
Part Status: Obsolete (End Of Life)
Utilized IC / Part: EM357
RF Family/Standard: 802.15.4
Serial Interfaces: SPI, UART
Current - Transmitting: 205mA ~ 220mA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Module
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Wire Antenna Through Hole
RF TXRX MOD 802.15.4 WIRE ANT TH
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Wire Antenna Through Hole
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 813954-XBP24BZ7WIT-004 | 602-1181-ND | XBP24BZ7WIT-004 | XBP24BZ7WIT-004 |
| Product Name | RF Transceiver Modules - XBP24BZ7WIT-004 | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -102 dBm | -102 dBm | -102 dBm | -102 dBm |
| Output Power | 18 dBm | 18 dBm | 18 dBm | 18 dBm |