Manufacturer: Digi International
Win Source Part Number: 799540-XBP24BZ7SITB0
Series: XBee-Pro ZB S2B
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Module
Frequency: 2.4GHz
Operating Supply Voltage: 2.7 V ~ 3.6 V
Protocol: Zigbee
Data Rate: 250kbps
Memory Size: 32kB Flash, 2kB RAM
Antenna Type: Not Included, RP-SMA
Power - Output: 10dBm
Sensitivity: -102dBm
Current - Receiving: 47mA ~ 62mA
Part Status: Obsolete(EOL)
RF Family/Standard: 802.15.4
Serial Interfaces: SPI, UART
Current - Transmitting: 117mA ~ 132mA
Family Name: XBP24BZ7SITB003J
Categories: RF/IF and RFID
Alternative Parts (Cross-Reference): XBP24CZ7SITB003; XB3-24Z8ST;
Introduction Date: January 01, 2000
ECCN: 5A992.c
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Through Hole
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Through Hole
RF TXRX MOD 802.15.4 RP-SMA TH
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 799540-XBP24BZ7SITB003J | 602-1677-ND | XBP24BZ7SITB003J | XBP24BZ7SITB003J |
| Product Name | RF Transceiver Modules - XBP24BZ7SITB003J | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -102 dBm | -102 dBm | -102 dBm | -102 dBm |
| Output Power | 10 dBm | 10 dBm | 10 dBm | 10 dBm |