General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, RP-SMA Through Hole
General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, RP-SMA Through Hole
RF TXRX MOD ISM < 1GHZ RP-SMA TH
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-1476-ND | XBP09-DMSIT-156 | XBP09-DMSIT-156 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Radio Technique | Frequency-Hopping Spread Spectrum | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 900 MHz | 900 MHz | 900 MHz |
| Sensitivity | -100 dBm | -100 dBm | -100 dBm |
| Output Power | 17 dBm | 17 dBm | 17 dBm |