General ISM < 1GHz Transceiver Module 865MHz Antenna Not Included, U.FL Surface Mount
RF TXRX MOD ISM < 1GHZ U.FL SMD
General ISM < 1GHz Transceiver Module 865MHz Antenna Not Included, U.FL Surface Mount
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | XB8-DMUS-062-ND | XB8-DMUS-062 | XB8-DMUS-062 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Features | RoHS | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 865 MHz | 865 MHz | |
| Sensitivity | -106 dBm | -106 dBm | |
| Output Power | 12 dBm | -106 dBm | 12 dBm |