Win Source Part Number: 1341114-XB3-24Z8ST
Category: RF and Wireless - RF Transceiver Modules and Modems
Series: XBee® 3 Zigbee 3
Package: Tray
Standard Package: 25
Frequency: 2.4GHz
Protocol: Zigbee®
Data Rate: 250kbps
Memory Size: 1MB Flash, 128kB RAM
Antenna Type: Antenna Not Included, RP-SMA
Power - Output: 19dBm
Sensitivity: -103dBm
Current - Receiving: 15mA
Utilized IC / Part: EFR32MG
RF Family/Standard: 802.15.4
Modulation: DSSS
Serial Interfaces: I2C, SPI, UART
Current - Transmitting: 135mA
Voltage - Supply: 2.1V ~ 3.6V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Digi
Base Product Number: XB3-24
California Prop 65: Warning Information
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Through Hole
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Through Hole
RF TXRX MOD 802.15.4 RP-SMA TH
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1341114-XB3-24Z8ST | 602-2189-ND | XB3-24Z8ST | XB3-24Z8ST |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -103 dBm | -103 dBm | -103 dBm | -103 dBm |
| Output Power | 19 dBm | 19 dBm | 19 dBm | 19 dBm |