The XA-A14-CS2R is an RF transceiver operating in the 2.4 GHz ISM band, compliant with the 802.15.4 ZigBee standard. It supports a data rate of 250 kbps and features an RS-232 (DB9) interface for connectivity. The device is designed for use in wireless mesh networks, enabling low-cost and low-power communication between sensors and controllers. The transceiver offers a range of up to 100 feet (30 meters) indoors and up to 300 feet (100 meters) outdoors under line-of-sight conditions. It operates within a temperature range of -40°C to 85°C when externally powered, and -18°C to 55°C when battery powered. The product is compatible with Digi's ConnectPort X gateways, facilitating integration into existing network infrastructures. Power options include external power supplies or battery operation, with a power consumption of 70 mA during normal operation. The device is also RoHS compliant and pending various regulatory approvals. This product is suitable for applications requiring reliable wireless communication in a compact form factor.
RF Transceiver 2.4GHz ~ 2.4835GHz 802.15.4 Zigbee™ RS-232 (DB9) 250kbps
RF Transceiver 2.4GHz ~ 2.4835GHz 802.15.4 Zigbee™ RS-232 (DB9) 250kbps
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 602-1206-ND | XA-A14-CS2R |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units | RF Receiver, Transmitter, and Transceiver Finished Units |
| Device Type | Rec-Trans | |
| Applications | Sensor Interface - Ready To Go Module | |
| Operating Frequency | 2400 to 2484 MHz | 2400 to 2484 MHz |
| Sensitivity | -92 dBm | -92 dBm |
| Output Power | 0.0 dBm | 0.0 dBm |