General ISM > 1GHz Transceiver Module 2.4GHz Integrated, Wire Antenna Surface Mount
RF TXRX MODULE ISM>1GHZ WIRE ANT
General ISM > 1GHz Transceiver Module 2.4GHz Integrated, Wire Antenna Surface Mount
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | X24-009WNC-ND | X24-009WNC | X24-009WNC |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Radio Technique | Frequency-Hopping Spread Spectrum | ||
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -105 dBm | -105 dBm | -105 dBm |
| Output Power | 17 dBm | 17 dBm | 17 dBm |