Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.0 Transceiver Module 528MHz Surface Mount
Alternative Parts (Cross-Reference): Cross
Manufacturer: Digi
Category: RF and Wireless RF Transceiver Modules and Modems
Series: ConnectCore® 6UL
Package: Tray
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C
Package / Case: Module
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.0 Transceiver Module 528MHz Surface Mount
RF TXRX MODULE BLUETOOTH SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-1982-ND | CC-WMX-JN58-NE | CC-WMX-JN58-NE | |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Features | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 528 MHz | 528 MHz | 528 MHz |