General ISM < 1GHz Transceiver Module 454MHz Card Edge
General ISM < 1GHz Transceiver Module 454MHz Card Edge
RF TXRX MOD ISM < 1GHZ CARD EDGE
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-1387-ND | CC-MX-PF47-ZK | CC-MX-PF47-ZK |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Features | RoHS | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 454 MHz | 454 MHz | 454 MHz |