Whether you're new to aviation or a seasoned IFR pilot, the DA40 XLT is the first choice for discerning pilots. No matter how much flying experience you have, you'll be impressed by the DA40 XLT - its quickness off the runway, the crisp response of the pushrod actuated controls, and the stunning panoramic visibility out of the bubble canopy.
Features
Garmin GDU 1040, 10 inch primary flight display (PFD)
Garmin GDU 1044, 10 inch multi function display (MFD)
Garmin GDC74 Integrated, Digital Air Data Computer
Garmin GRS77 Solid-state Attitude and Heading Reference System (AHRS)
Dual Garmin GIA 63W with Integrated radio modules with WAAS-certified IFR-approved GPS; VHF navigation with ILS; and VHF communication with 16-watt transceivers
Garmin GEA 71 Airframe / Engine Interface Unit
Garmin GMA1347 Digital Audio Controller with digital ATC playback recording
Garmin GMU44 Magnetometer
Garmin GFC 700 Automatic Flight Control System (AFCS) including 2-axis digital autopilot with Flight Director
Garmin GTX33 Integrated Mode S Transponder
Garmin SafeTaxi
Garmin FliteCharts (subscription required)
TIS Traffic
Garmin GDL69A Satellite Data Link - radar, satellite text and graphic weather data with infotainment (subscription required)
Centrally located standby instrumentation, including: Electric Attitude Indicator, Airspeed Indicator, Altimeter Magnetic Direction Indicator
Electronic carbon monoxide detector
406 Mhz ELT
Rosen Sunvisor System
Integrally lit, laser etched polycarbonate switch panel overlays
Electrically adjusted rudder pedals
High intensity discharging landing and taxi lights
Powerflow Tuned Exhaust System
Hartzell 2-blade scimitar structural composite propeller
Extended Range Fuel Tanks
Performance landing Gear Kit (15 - 6.00-6 main gear tires, steamlined wheel and nose strut fairings)
Winter kit
12V auxiliary power plug
Premium Interior / Standard exterior striping
4-way Baggage Compartment System
Bubble canopy
AmSafe Inflatable Restraints (front seats)
Armrests (front canopy siderail, pilot and co-pilot)
Specifications
AIRCRAFT ITEM
INFORMATION
Engine
Lycoming IO-360-M1A
Horsepower
180 hp
Propeller
Hartzell 2-blade scimitar structural composite propeller
Airworthiness category
Normal and utility
Length
26 ft 5 in
Height
6 ft 6 in
Wing Span
39 ft 6 in
Maximum takeoff weight
2,645 lbs
Useful load
860 lbs (standard equipped airplane)
Fuel capacity, usable
50 gal
Fuel
AVGAS 100 LL
Takeoff distance, ground roll
1,175 ft
Takeoff distance, 50-foot obstacle
1,700 ft
Landing distance, ground roll
1,155 ft
Landing distance, 50-foot obstacle
2,093 ft
Rate of climb, sea level
1,120 ft/min
Maximum operating altitude
16,400 ft
Maximum speed
157 ktas
Cruise speed at 75%
150 ktas/10 gal/hr
Stall speed, full flaps
49 kias
Maximum demonstrated crosswind
20 kts
Range, at 75% 45 minute reserve
720 nm
Range, at 55% 45 minute reserve
785 nm
Whether you're new to aviation or a seasoned IFR pilot, the DA40 XLT is the first choice for discerning pilots. No matter how much flying experience you have, you'll be impressed by the DA40 XLT - its quickness off the runway, the crisp response of the pushrod actuated controls, and the stunning panoramic visibility out of the bubble canopy.
Features
- Garmin GDU 1040, 10 inch primary flight display (PFD)
- Garmin GDU 1044, 10 inch multi function display (MFD)
- Garmin GDC74 Integrated, Digital Air Data Computer
- Garmin GRS77 Solid-state Attitude and Heading Reference System (AHRS)
- Dual Garmin GIA 63W with Integrated radio modules with WAAS-certified IFR-approved GPS; VHF navigation with ILS; and VHF communication with 16-watt transceivers
- Garmin GEA 71 Airframe / Engine Interface Unit
- Garmin GMA1347 Digital Audio Controller with digital ATC playback recording
- Garmin GMU44 Magnetometer
- Garmin GFC 700 Automatic Flight Control System (AFCS) including 2-axis digital autopilot with Flight Director
- Garmin GTX33 Integrated Mode S Transponder
- Garmin SafeTaxi
- Garmin FliteCharts (subscription required)
- TIS Traffic
- Garmin GDL69A Satellite Data Link - radar, satellite text and graphic weather data with infotainment (subscription required)
- Centrally located standby instrumentation, including: Electric Attitude Indicator, Airspeed Indicator, Altimeter Magnetic Direction Indicator
- Electronic carbon monoxide detector
- 406 Mhz ELT
- Rosen Sunvisor System
- Integrally lit, laser etched polycarbonate switch panel overlays
- Electrically adjusted rudder pedals
- High intensity discharging landing and taxi lights
- Powerflow Tuned Exhaust System
- Hartzell 2-blade scimitar structural composite propeller
- Extended Range Fuel Tanks
- Performance landing Gear Kit (15 - 6.00-6 main gear tires, steamlined wheel and nose strut fairings)
- Winter kit
- 12V auxiliary power plug
- Premium Interior / Standard exterior striping
- 4-way Baggage Compartment System
- Bubble canopy
- AmSafe Inflatable Restraints (front seats)
- Armrests (front canopy siderail, pilot and co-pilot)
Specifications
| AIRCRAFT ITEM | INFORMATION |
| Engine | Lycoming IO-360-M1A |
| Horsepower | 180 hp |
| Propeller | Hartzell 2-blade scimitar structural composite propeller |
| Airworthiness category | Normal and utility |
| Length | 26 ft 5 in |
| Height | 6 ft 6 in |
| Wing Span | 39 ft 6 in |
| Maximum takeoff weight | 2,645 lbs |
| Useful load | 860 lbs (standard equipped airplane) |
| Fuel capacity, usable | 50 gal |
| Fuel | AVGAS 100 LL |
| Takeoff distance, ground roll | 1,175 ft |
| Takeoff distance, 50-foot obstacle | 1,700 ft |
| Landing distance, ground roll | 1,155 ft |
| Landing distance, 50-foot obstacle | 2,093 ft |
| Rate of climb, sea level | 1,120 ft/min |
| Maximum operating altitude | 16,400 ft |
| Maximum speed | 157 ktas |
| Cruise speed at 75% | 150 ktas/10 gal/hr |
| Stall speed, full flaps | 49 kias |
| Maximum demonstrated crosswind | 20 kts |
| Range, at 75% 45 minute reserve | 720 nm |
| Range, at 55% 45 minute reserve | 785 nm |