Performance optimized junction circulator are available on special order
17.00 - 20.00 GHZ CIRCULATOR
DiTom Microwave, Inc. | DigiKey | |
---|---|---|
Product Category | RF Isolators and RF Circulators | RF Isolators and RF Circulators |
Product Number | D3C1720 | 2236-D3C1720-ND |
Product Name | Single Junction Circulator | RF Circulators and Isolators |
Component | Circulator | Circulator |
Package Size | .5" x .5" x .7" | |
Frequency Range: | 17000 to 20000 MHz | |
Isolation | 24 dB | 22 dB |