Dexter Research Center, Inc. ST60 Diffractive Lens

Description
Features A single-channel silicon-based thermopile with integrated diffractive lens and internal baffle that provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas and a 9° FOV. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. Applications Excellent for 9° FOV non-contact temperature. Benefit Low cost, narrow FOV, and small active area size with medium output.
Request a Quote
Description
Features A single-channel silicon-based thermopile with integrated diffractive lens and internal baffle that provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas and a 9° FOV. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. Applications Excellent for 9° FOV non-contact temperature. Benefit Low cost, narrow FOV, and small active area size with medium output.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Features A single-channel silicon-based thermopile with integrated diffractive lens and internal baffle that provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas and a 9° FOV. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. Applications Excellent for 9° FOV non-contact temperature. Benefit Low cost, narrow FOV, and small active area size with medium output.

Features

A single-channel silicon-based thermopile with integrated diffractive lens and internal baffle that provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas and a 9° FOV. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change.

Applications

Excellent for 9° FOV non-contact temperature.

Benefit

Low cost, narrow FOV, and small active area size with medium output.

Supplier's Site

Technical Specifications

  Dexter Research Center, Inc.
Product Category Noncontact Infrared Temperature Sensors
Product Number ST60 Diffractive Lens
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Based Thermopile Detector - S25 TO-5 - Dexter Research Center, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
View Details
Thin Film Based Thermopile Detector - M14 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
View Details
Silicon Based Thermopile Detector - ST60 TO-5 - Dexter Research Center, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
View Details
Array Based Thermopile Detector - SLA32 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
View Details