Deviser, Inc. Security Tape: Partial Transfer Type

Description
Security Tape Partial Transfer Type is developed to seal Non-Reusable surface treated PE bags or glossy paper material (such as courier bags, envelope, confidential documents, restricted medical product..., etc.). It offers the highest level of security for your tamper proofing needs. When tape is removed, the printed word or pattern is exposed and adhesive remains, leaving the printed word or pattern on the bag, that indicates the bag has been tampered with. Besides, #61xx-3 and #81xx are suitable to be used for die-cutting.
Description
Security Tape Partial Transfer Type is developed to seal Non-Reusable surface treated PE bags or glossy paper material (such as courier bags, envelope, confidential documents, restricted medical product..., etc.). It offers the highest level of security for your tamper proofing needs. When tape is removed, the printed word or pattern is exposed and adhesive remains, leaving the printed word or pattern on the bag, that indicates the bag has been tampered with. Besides, #61xx-3 and #81xx are suitable to be used for die-cutting.

Suppliers

Company
Product
Description
Supplier Links
Security Tape: Partial Transfer Type -  - Deviser, Inc.
Buford, GA, United States
Security Tape: Partial Transfer Type
Security Tape: Partial Transfer Type
Security Tape Partial Transfer Type is developed to seal Non-Reusable surface treated PE bags or glossy paper material (such as courier bags, envelope, confidential documents, restricted medical product..., etc.). It offers the highest level of security for your tamper proofing needs. When tape is removed, the printed word or pattern is exposed and adhesive remains, leaving the printed word or pattern on the bag, that indicates the bag has been tampered with. Besides, #61xx-3 and #81xx are suitable to be used for die-cutting.

Security Tape Partial Transfer Type is developed to seal Non-Reusable surface treated PE bags or glossy paper material (such as courier bags, envelope, confidential documents, restricted medical product..., etc.). It offers the highest level of security for your tamper proofing needs. When tape is removed, the printed word or pattern is exposed and adhesive remains, leaving the printed word or pattern on the bag, that indicates the bag has been tampered with. Besides, #61xx-3 and #81xx are suitable to be used for die-cutting.

Supplier's Site

Technical Specifications

  Deviser, Inc.
Product Category Adhesive Tapes
Product Name Security Tape: Partial Transfer Type
Type Packaging Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Plastic / Polymer
Adhesive Transfer; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

High Tack Acrylic Transfer Tape w/ Paper Liner - D991 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0020 inches (0.0508 mm)
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Foam Tapes - 2243453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Acrylic / Acrylate; Foam; Plastic / Polymer; Acrylic Foam
View Details