Deublin Co. Single Passage G3/8” BSP Rotating Union AP10-010-210

Description
design Self-supported rotating union Double row ball bearing; lubricated for life Vent holes Steel housing nickel-plated Stainless steel end cap and rotor All parts in media contact are stainless steel and corrosion resistant Designed for high pressure and high speed Seal combination: Tungsten Carbide/Tungsten Carbide
Description
design Self-supported rotating union Double row ball bearing; lubricated for life Vent holes Steel housing nickel-plated Stainless steel end cap and rotor All parts in media contact are stainless steel and corrosion resistant Designed for high pressure and high speed Seal combination: Tungsten Carbide/Tungsten Carbide

Suppliers

Company
Product
Description
Supplier Links
Single Passage G3/8” BSP Rotating Union - AP10-010-210 - Deublin Co.
Waukegan, IL, United States
Single Passage G3/8” BSP Rotating Union
AP10-010-210
Single Passage G3/8” BSP Rotating Union AP10-010-210
design Self-supported rotating union Double row ball bearing; lubricated for life Vent holes Steel housing nickel-plated Stainless steel end cap and rotor All parts in media contact are stainless steel and corrosion resistant Designed for high pressure and high speed Seal combination: Tungsten Carbide/Tungsten Carbide
  • design
  • Self-supported rotating union
  • Double row ball bearing; lubricated for life
  • Vent holes
  • Steel housing nickel-plated
  • Stainless steel end cap and rotor
  • All parts in media contact are stainless steel and corrosion resistant
  • Designed for high pressure and high speed
  • Seal combination: Tungsten Carbide/Tungsten Carbide
Supplier's Site

Technical Specifications

  Deublin Co.
Product Category Rotary Unions
Product Number AP10-010-210
Product Name Single Passage G3/8” BSP Rotating Union
Number of Ports 1
Media / Application Water
Port Size 3/8"
Connection UNF
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Unions Pneumatic / Hydraulic 10MPa - QCN0201 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8" (optional feature); 3/8" (optional feature); 2/8"
Pressure 1450 psi (1021 m H2O)
View Details
ELSN™ Rotary Joints -  - KADANT
Specs
Number of Ports 2
Media / Application Steam; Thermal Oil
Port Direction Straight (optional feature); Elbow (optional feature)
View Details
Rotary Manifolds -  - Positech Corporation
Positech Corporation
Specs
Number of Ports 1 (optional feature); 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 7 (optional feature); 8 (optional feature); 24 Passages
Media / Application Air / Pneumatic; Hydraulic Fluid; Water
Connection Flange (optional feature); Male NPT (optional feature); Female NPT (optional feature); O-Ring Boss, SAE, Special
View Details