Deublin Co. Single Passage 3" NPT Rotating Union 6300-002-103

Description
Duo flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Steel-banded floating seal Easy and quick replacement of sealing components Full-media flow Vent slots Cast iron housing Steel rotor flanged/threaded Seal combinations: Standard: Carbon Graphite/Tungsten Carbide E.L.S.: Standard Silicon Carbide/Tungsten Carbide
Description
Duo flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Steel-banded floating seal Easy and quick replacement of sealing components Full-media flow Vent slots Cast iron housing Steel rotor flanged/threaded Seal combinations: Standard: Carbon Graphite/Tungsten Carbide E.L.S.: Standard Silicon Carbide/Tungsten Carbide

Suppliers

Company
Product
Description
Supplier Links
Single Passage 3
Waukegan, IL, United States
Single Passage 3" NPT Rotating Union
6300-002-103
Single Passage 3" NPT Rotating Union 6300-002-103
Duo flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Steel-banded floating seal Easy and quick replacement of sealing components Full-media flow Vent slots Cast iron housing Steel rotor flanged/threaded Seal combinations: Standard: Carbon Graphite/Tungsten Carbide E.L.S.: Standard Silicon Carbide/Tungsten Carbide
  • Duo flow design
  • Self-supported rotating union
  • Radial housing connection
  • Balanced mechanical seal
  • Steel-banded floating seal
  • Easy and quick replacement of sealing components
  • Full-media flow
  • Vent slots
  • Cast iron housing
  • Steel rotor flanged/threaded
    Seal combinations:
  • Standard: Carbon Graphite/Tungsten Carbide
  • E.L.S.: Standard Silicon Carbide/Tungsten Carbide
Supplier's Site

Technical Specifications

  Deublin Co.
Product Category Rotary Unions
Product Number 6300-002-103
Product Name Single Passage 3" NPT Rotating Union
Number of Ports 2
Media / Application Water; Chemical; Water, Water Glycol
Port Size 2"; 9" Flange
Connection Female NPT
Unlock Full Specs
to access all available technical data

Similar Products

Rotating Union, 6 Path, SAE , 12 Circuit - 32-6246-00-ES12A - Vektek, LLC
Specs
Number of Ports 6
Media / Application Hydraulic Fluid
Connection SAE
View Details
Pneumatic Rotary Joint with Large Working Pressure - LPT000-32S-16A - JINPAT Electronics
Specs
Number of Ports 4
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas; Liquid
Port Size 1/8"; 1/4"; 3/8"; 1/2"
View Details
Rotary Unions Pneumatic / Hydraulic 10MPa - QCN0201 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8" (optional feature); 3/8" (optional feature); 2/8"
Pressure 1450 psi (1021 m H2O)
View Details