Deublin Co. Union, Low-Speed Tandem, 1-1/2" NPT RH, 3/4" NPT 1890-520

Description
Duoflow design for low-speed air, hydraulic, and brake fluid applications Self-supported rotating union Composite bearing Vent holes between passages Special seals Hardened sealing surface Aluminum housing and steel rotor Triple-passage tandem model available
Description
Duoflow design for low-speed air, hydraulic, and brake fluid applications Self-supported rotating union Composite bearing Vent holes between passages Special seals Hardened sealing surface Aluminum housing and steel rotor Triple-passage tandem model available

Suppliers

Company
Product
Description
Supplier Links
Union, Low-Speed Tandem, 1-1/2
Waukegan, IL, United States
Union, Low-Speed Tandem, 1-1/2" NPT RH, 3/4" NPT
1890-520
Union, Low-Speed Tandem, 1-1/2" NPT RH, 3/4" NPT 1890-520
Duoflow design for low-speed air, hydraulic, and brake fluid applications Self-supported rotating union Composite bearing Vent holes between passages Special seals Hardened sealing surface Aluminum housing and steel rotor Triple-passage tandem model available
  • Duoflow design for low-speed air, hydraulic, and brake fluid applications
  • Self-supported rotating union
  • Composite bearing
  • Vent holes between passages
  • Special seals
  • Hardened sealing surface
  • Aluminum housing and steel rotor
  • Triple-passage tandem model available
Supplier's Site

Technical Specifications

  Deublin Co.
Product Category Rotary Unions
Product Number 1890-520
Product Name Union, Low-Speed Tandem, 1-1/2" NPT RH, 3/4" NPT
Media / Application Air / Pneumatic; Hydraulic Fluid; Oil
Port Size 3/4"; G 1-1/2"
Connection Male NPT
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

GP Series 3 Passage Rotary Union - GP-530 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 3/4"
View Details
Rotary Unions Pneumatic / Hydraulic 0.5MPa - QCN02M5 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Body Material Steel - Stainless; Aluminum Alloy
Pressure 0.0 to 72.52 psi (0.0 to 51.04 m H2O)
View Details
Single Passage G3/8” BSP Pop-Off Rotating Union - 902-121-188 - Deublin Co.
Specs
Number of Ports 1
Media / Application Chemical; Coolant, MQL
Port Size 3/8"; M16 x 1.5
View Details