DSTI - Dynamic Sealing Technologies, Inc. GP Series 3 Passage Rotary Union GP-530

Description
GP Series (General Purpose) Rotary Unions The GP Series 3-passage rotary unions are commonly used for applications that require a supply/return line plus an additional line for a separate media. DSTI's exclusive DynaSeal™ seals allow all GP Series products to be used to safely pass multiple medias. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.
Datasheet
Description
GP Series (General Purpose) Rotary Unions The GP Series 3-passage rotary unions are commonly used for applications that require a supply/return line plus an additional line for a separate media. DSTI's exclusive DynaSeal™ seals allow all GP Series products to be used to safely pass multiple medias. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GP Series 3 Passage Rotary Union - GP-530 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
GP Series 3 Passage Rotary Union
GP-530
GP Series 3 Passage Rotary Union GP-530
GP Series (General Purpose) Rotary Unions The GP Series 3-passage rotary unions are commonly used for applications that require a supply/return line plus an additional line for a separate media. DSTI's exclusive DynaSeal™ seals allow all GP Series products to be used to safely pass multiple medias. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.

GP Series (General Purpose) Rotary Unions
The GP Series 3-passage rotary unions are commonly used for applications that require a supply/return line plus an additional line for a separate media. DSTI's exclusive DynaSeal™ seals allow all GP Series products to be used to safely pass multiple medias.
The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number GP-530
Product Name GP Series 3 Passage Rotary Union
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 3/4"
Connection Female NPT; Female Straight Thread (optional feature); Female BSP (optional feature); NPTF
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Series RU032 Hydrostatic Rotary Union - 10051-3202-001 - Rotary Systems, Inc.
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/4"
View Details
LT Series 12 Passage Rotary Union - LT-21121 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 12
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 1/8"
View Details
OTS™ Rotary Unions -  - KADANT
Specs
Number of Ports 2
Media / Application Steam
Pressure 150 psi (106 m H2O)
View Details