Deublin Co. Single Passage G3/8” Pop-Off Rotating Union 1109-020-188

Description
Single passage for coolant or MQL Patented "pop-off" technology allows unlimited dry running without media pressure Full-flow design has no obstructions to trap chips or debris Bearing-supported with threaded rotor for easy installation Dual ABEC 7 (ISO class P4) angular contact ball bearings (1109) Deep groove radial ball bearings (902) Labyrinth system and large vents to protect ball bearings Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions Anodized aluminum housing resists corrosion Stainless steel rotor Reference "1109/902 Series Pressure vs Speed Graph" Reference "Coolant Unions Spindle Tolerances"
Description
Single passage for coolant or MQL Patented "pop-off" technology allows unlimited dry running without media pressure Full-flow design has no obstructions to trap chips or debris Bearing-supported with threaded rotor for easy installation Dual ABEC 7 (ISO class P4) angular contact ball bearings (1109) Deep groove radial ball bearings (902) Labyrinth system and large vents to protect ball bearings Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions Anodized aluminum housing resists corrosion Stainless steel rotor Reference "1109/902 Series Pressure vs Speed Graph" Reference "Coolant Unions Spindle Tolerances"

Suppliers

Company
Product
Description
Supplier Links
Single Passage G3/8” Pop-Off Rotating Union - 1109-020-188 - Deublin Co.
Waukegan, IL, United States
Single Passage G3/8” Pop-Off Rotating Union
1109-020-188
Single Passage G3/8” Pop-Off Rotating Union 1109-020-188
Single passage for coolant or MQL Patented "pop-off" technology allows unlimited dry running without media pressure Full-flow design has no obstructions to trap chips or debris Bearing-supported with threaded rotor for easy installation Dual ABEC 7 (ISO class P4) angular contact ball bearings (1109) Deep groove radial ball bearings (902) Labyrinth system and large vents to protect ball bearings Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions Anodized aluminum housing resists corrosion Stainless steel rotor Reference "1109/902 Series Pressure vs Speed Graph" Reference "Coolant Unions Spindle Tolerances"
  • Single passage for coolant or MQL
  • Patented "pop-off" technology allows unlimited dry running without media pressure
  • Full-flow design has no obstructions to trap chips or debris
  • Bearing-supported with threaded rotor for easy installation
  • Dual ABEC 7 (ISO class P4) angular contact ball bearings (1109)
  • Deep groove radial ball bearings (902)
  • Labyrinth system and large vents to protect ball bearings
  • Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions
  • Anodized aluminum housing resists corrosion
  • Stainless steel rotor
  • Reference "1109/902 Series Pressure vs Speed Graph"
  • Reference "Coolant Unions Spindle Tolerances"
Supplier's Site

Technical Specifications

  Deublin Co.
Product Category Rotary Unions
Product Number 1109-020-188
Product Name Single Passage G3/8” Pop-Off Rotating Union
Number of Ports 1
Media / Application Chemical; Coolant, MQL
Port Size 3/8"; M16 x 1.5
Connection Female BSP
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Unions Power / signal + Pneumatic /Hydraulic 10MPa - QCN0201-06P1 - CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8"
Pressure 1450 psi (1021 m H2O)
View Details
AP 8 Flow Passage Rotary Union - AP-180 - Scott Rotary Seals
Specs
Number of Ports 8
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size 1/8"
View Details
Two Passage 1/4
Specs
Number of Ports 2
Media / Application Air / Pneumatic
Port Size 1/4"
View Details