Despatch - ITW EAE Clean Process Cabinet Oven LCC 2-14

Description
Despatch’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and LCD Series benchtop ovens offer the highest standards in HEPA filtration. Re-circulated airflow is 100% HEPA filtered for operation at ISO Class 5 (Class 100) or better within the oven chamber. Also available in a non-HEPA filter option. Typical applications for these ovens include die-bond curing and other semiconductor packaging processes, depyrogenation, sterilizing and drying for life sciences. The ovens are configured for 220/240 volts and 50/60 Hz. These units are stackable to save valuable floor space and provide maximum ergonomic efficiency for operators. The recirculation motor is mounted at the rear of the oven, providing convenient access and allowing up to three ovens to be stacked on top of one another, while still keeping loading heights ergonomically acceptable. It is available in two different atmosphere configurations: Air Atmosphere A forced exhaust fan is included on the air temperature unit for rapid cooling. Inert Atmosphere Allows nitrogen (or other inert gas) to be injected into the chamber to lower the oxygen level to prevent oxidation of products. A water cooling coil is provided for rapid cooling. Control of nitrogen flow and water cooling is programmable through the Protocol Plus™ controller. Larger Sizes Available LCC/LCD2-14 Clean Process Ovens meet the demands of production and large scale R&D efforts.
Datasheet
Description
Despatch’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and LCD Series benchtop ovens offer the highest standards in HEPA filtration. Re-circulated airflow is 100% HEPA filtered for operation at ISO Class 5 (Class 100) or better within the oven chamber. Also available in a non-HEPA filter option. Typical applications for these ovens include die-bond curing and other semiconductor packaging processes, depyrogenation, sterilizing and drying for life sciences. The ovens are configured for 220/240 volts and 50/60 Hz. These units are stackable to save valuable floor space and provide maximum ergonomic efficiency for operators. The recirculation motor is mounted at the rear of the oven, providing convenient access and allowing up to three ovens to be stacked on top of one another, while still keeping loading heights ergonomically acceptable. It is available in two different atmosphere configurations: Air Atmosphere A forced exhaust fan is included on the air temperature unit for rapid cooling. Inert Atmosphere Allows nitrogen (or other inert gas) to be injected into the chamber to lower the oxygen level to prevent oxidation of products. A water cooling coil is provided for rapid cooling. Control of nitrogen flow and water cooling is programmable through the Protocol Plus™ controller. Larger Sizes Available LCC/LCD2-14 Clean Process Ovens meet the demands of production and large scale R&D efforts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clean Process Cabinet Oven - LCC 2-14 - Despatch - ITW EAE
Minneapolis, MN, USA
Clean Process Cabinet Oven
LCC 2-14
Clean Process Cabinet Oven LCC 2-14
Despatch’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and LCD Series benchtop ovens offer the highest standards in HEPA filtration. Re-circulated airflow is 100% HEPA filtered for operation at ISO Class 5 (Class 100) or better within the oven chamber. Also available in a non-HEPA filter option. Typical applications for these ovens include die-bond curing and other semiconductor packaging processes, depyrogenation, sterilizing and drying for life sciences. The ovens are configured for 220/240 volts and 50/60 Hz. These units are stackable to save valuable floor space and provide maximum ergonomic efficiency for operators. The recirculation motor is mounted at the rear of the oven, providing convenient access and allowing up to three ovens to be stacked on top of one another, while still keeping loading heights ergonomically acceptable. It is available in two different atmosphere configurations: Air Atmosphere A forced exhaust fan is included on the air temperature unit for rapid cooling. Inert Atmosphere Allows nitrogen (or other inert gas) to be injected into the chamber to lower the oxygen level to prevent oxidation of products. A water cooling coil is provided for rapid cooling. Control of nitrogen flow and water cooling is programmable through the Protocol Plus™ controller. Larger Sizes Available LCC/LCD2-14 Clean Process Ovens meet the demands of production and large scale R&D efforts.

Despatch’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs.

For production environment processes where minimal contamination is essential, the LCC and LCD Series benchtop ovens offer the highest standards in HEPA filtration. Re-circulated airflow is 100% HEPA filtered for operation at ISO Class 5 (Class 100) or better within the oven chamber. Also available in a non-HEPA filter option.

Typical applications for these ovens include die-bond curing and other semiconductor packaging processes, depyrogenation, sterilizing and drying for life sciences. The ovens are configured for 220/240 volts and 50/60 Hz. These units are stackable to save valuable floor space and provide maximum ergonomic efficiency for operators. The recirculation motor is mounted at the rear of the oven, providing convenient access and allowing up to three ovens to be stacked on top of one another, while still keeping loading heights ergonomically acceptable.

It is available in two different atmosphere configurations:

Air Atmosphere

A forced exhaust fan is included on the air temperature unit for rapid cooling.

Inert Atmosphere

Allows nitrogen (or other inert gas) to be injected into the chamber to lower the oxygen level to prevent oxidation of products. A water cooling coil is provided for rapid cooling. Control of nitrogen flow and water cooling is programmable through the Protocol Plus™ controller.

Larger Sizes Available

LCC/LCD2-14 Clean Process Ovens meet the demands of production and large scale R&D efforts.

Supplier's Site Datasheet

Technical Specifications

  Despatch - ITW EAE
Product Category Laboratory Ovens
Product Number LCC 2-14
Product Name Clean Process Cabinet Oven
External Bench / Cabinet
Features Cooling; Shelves, Racks or Carts; AirFilter; Timer; Alarms (optional feature); Data Logger or Recorder (optional feature)
Heat Source Electric / Resistance
Controller Type Single Set Point; Programmable
Atmosphere Air / Oxidizing; Inert; Class A
Unlock Full Specs
to access all available technical data

Similar Products

Class 10,000 Dry Heat Oven - J2 - BMT USA, LLC
Specs
External Bench / Cabinet
Features Cooling (optional feature); Shelves, Racks or Carts; AirFilter; Timer
Heat Source Electric / Resistance
View Details
SPL Guard Arizona Thawing System - G20620 - diaago
Specs
External Bench / Cabinet
Features Alarms
Controller Type Programmable
View Details
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts
Heat Source Electric / Resistance
View Details
RA Cabinet Oven - RAD 2-35 - Despatch - ITW EAE
Despatch - ITW EAE
Specs
External Bench / Cabinet
Features Cooling; Shelves, Racks or Carts; Alarms (optional feature)
Heat Source Electric / Resistance
View Details