Despatch - ITW EAE Forced Convection Benchtop Oven LBB 2-18

Description
The Despatch LBB Forced convection benchtop oven features a combination of horizontal and vertical airflow that offers excellent temperature uniformity at a moderate price. It is recommended for a variety of laboratory and production applications including drying, curing, annealing and materials testing. Fast Heat-Up Rates Powerful open coil heating elements and a forward curved fan deliver faster heat-up rates and short processing times. Precise Digital Controls Digital controls regulate temperatures within tight tolerances. A 3/4” (1.9cm) LED panel displays temperatures in large, bright, easy-to-read numbers. Temperatures can be reported in either Fahrenheit or Celsius. Reliable, Trouble-Free Performance The LBB is designed and manufactured to provide years of dependable service. The fan and heater are top-mounted to prevent damage from spills. When spills do occur, the corrosion-resistant stainless steel interior and nickel plated shelves clean up easily. The motor is permanently lubricated and virtually maintenance free. And Despatch warrants the heater performance for a full five years – the best warranty in the industry. Every LBB benchtop oven is UL and C-UL listed, and receives a thorough performance test before shipping. Forced Convection for Excellent Temperature Uniformity A top-mounted fan draws air through the heater coils and propels it back to the chamber through plenums in the side walls, resulting in consistent, uniform temperatures. Sturdy Shelves Standard shelves handle up to 50 lbs.; reinforced shelves handle up to 200 lbs. All shelves are nickel plated for maximum durability and easy clean up. Built-in shelf supports make it easy to change shelf locations.
Datasheet
Description
The Despatch LBB Forced convection benchtop oven features a combination of horizontal and vertical airflow that offers excellent temperature uniformity at a moderate price. It is recommended for a variety of laboratory and production applications including drying, curing, annealing and materials testing. Fast Heat-Up Rates Powerful open coil heating elements and a forward curved fan deliver faster heat-up rates and short processing times. Precise Digital Controls Digital controls regulate temperatures within tight tolerances. A 3/4” (1.9cm) LED panel displays temperatures in large, bright, easy-to-read numbers. Temperatures can be reported in either Fahrenheit or Celsius. Reliable, Trouble-Free Performance The LBB is designed and manufactured to provide years of dependable service. The fan and heater are top-mounted to prevent damage from spills. When spills do occur, the corrosion-resistant stainless steel interior and nickel plated shelves clean up easily. The motor is permanently lubricated and virtually maintenance free. And Despatch warrants the heater performance for a full five years – the best warranty in the industry. Every LBB benchtop oven is UL and C-UL listed, and receives a thorough performance test before shipping. Forced Convection for Excellent Temperature Uniformity A top-mounted fan draws air through the heater coils and propels it back to the chamber through plenums in the side walls, resulting in consistent, uniform temperatures. Sturdy Shelves Standard shelves handle up to 50 lbs.; reinforced shelves handle up to 200 lbs. All shelves are nickel plated for maximum durability and easy clean up. Built-in shelf supports make it easy to change shelf locations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forced Convection Benchtop Oven - LBB 2-18 - Despatch - ITW EAE
Minneapolis, MN, USA
Forced Convection Benchtop Oven
LBB 2-18
Forced Convection Benchtop Oven LBB 2-18
The Despatch LBB Forced convection benchtop oven features a combination of horizontal and vertical airflow that offers excellent temperature uniformity at a moderate price. It is recommended for a variety of laboratory and production applications including drying, curing, annealing and materials testing. Fast Heat-Up Rates Powerful open coil heating elements and a forward curved fan deliver faster heat-up rates and short processing times. Precise Digital Controls Digital controls regulate temperatures within tight tolerances. A 3/4” (1.9cm) LED panel displays temperatures in large, bright, easy-to-read numbers. Temperatures can be reported in either Fahrenheit or Celsius. Reliable, Trouble-Free Performance The LBB is designed and manufactured to provide years of dependable service. The fan and heater are top-mounted to prevent damage from spills. When spills do occur, the corrosion-resistant stainless steel interior and nickel plated shelves clean up easily. The motor is permanently lubricated and virtually maintenance free. And Despatch warrants the heater performance for a full five years – the best warranty in the industry. Every LBB benchtop oven is UL and C-UL listed, and receives a thorough performance test before shipping. Forced Convection for Excellent Temperature Uniformity A top-mounted fan draws air through the heater coils and propels it back to the chamber through plenums in the side walls, resulting in consistent, uniform temperatures. Sturdy Shelves Standard shelves handle up to 50 lbs.; reinforced shelves handle up to 200 lbs. All shelves are nickel plated for maximum durability and easy clean up. Built-in shelf supports make it easy to change shelf locations.

The Despatch LBB Forced convection benchtop oven features a combination of horizontal and vertical airflow that offers excellent temperature uniformity at a moderate price. It is recommended for a variety of laboratory and production applications including drying, curing, annealing and materials testing.

Fast Heat-Up Rates

Powerful open coil heating elements and a forward curved fan deliver faster heat-up rates and short processing times.

Precise Digital Controls

Digital controls regulate temperatures within tight tolerances. A 3/4” (1.9cm) LED panel displays temperatures in large, bright, easy-to-read numbers. Temperatures can be reported in either Fahrenheit or Celsius.

Reliable, Trouble-Free Performance

The LBB is designed and manufactured to provide years of dependable service. The fan and heater are top-mounted to prevent damage from spills.

When spills do occur, the corrosion-resistant stainless steel interior and nickel plated shelves clean up easily. The motor is permanently lubricated and virtually maintenance free. And Despatch warrants the heater performance for a full five years – the best warranty in the industry.

Every LBB benchtop oven is UL and C-UL listed, and receives a thorough performance test before shipping.

Forced Convection for Excellent Temperature Uniformity

A top-mounted fan draws air through the heater coils and propels it back to the chamber through plenums in the side walls, resulting in consistent, uniform temperatures.

Sturdy Shelves

Standard shelves handle up to 50 lbs.; reinforced shelves handle up to 200 lbs. All shelves are nickel plated for maximum durability and easy clean up. Built-in shelf supports make it easy to change shelf locations.

Supplier's Site Datasheet

Technical Specifications

  Despatch - ITW EAE
Product Category Laboratory Ovens
Product Number LBB 2-18
Product Name Forced Convection Benchtop Oven
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer; Data Logger or Recorder
Heat Source Electric / Resistance
Controller Type Single Set Point; Programmable (optional feature)
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Tissue Drying Oven - TDO SAHARA - MEDITE Group
Specs
External Bench / Cabinet
Heat Source Steam
View Details
Class A Benchtop Oven - LFC1-38 - Despatch - ITW EAE
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts; Data Logger or Recorder
Heat Source Electric / Resistance
View Details
Vacuum Oven - BOV-20 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Electric / Resistance;

4-Sided Jacket Heating

Atmosphere Inert; Vacuum Oven / Furnace
View Details
Clean Room Oven - CR 180 - Carbolite Gero Limited
Carbolite Gero Limited
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts
Controller Type Single Set Point; Programmable
View Details