BMT USA, LLC Vacucell Vacuum Oven 22

Description
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat transfer from the heaters to the product without air flow. The ovens can be connected to a facility’s central vacuum system or they can be equipped with a vacuum pump that is either manually controlled or automatically controlled. Features include: 316 stainless steel chamber Working temperature from 5°C above ambient to 250°C (300°C as option) Low level vacuum to 99.9995% Effective temperature transfer via SERVOTHERM Shelves Ventiflex – spring-loaded door/window with safety glass vented to the sides, away from operator in case of an explosion Integrated port for sensors Inert gas connection Fine dosing of gas through control valve
Description
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat transfer from the heaters to the product without air flow. The ovens can be connected to a facility’s central vacuum system or they can be equipped with a vacuum pump that is either manually controlled or automatically controlled. Features include: 316 stainless steel chamber Working temperature from 5°C above ambient to 250°C (300°C as option) Low level vacuum to 99.9995% Effective temperature transfer via SERVOTHERM Shelves Ventiflex – spring-loaded door/window with safety glass vented to the sides, away from operator in case of an explosion Integrated port for sensors Inert gas connection Fine dosing of gas through control valve

Suppliers

Company
Product
Description
Supplier Links
Vacucell Vacuum Oven - 22 - BMT USA, LLC
Monroe, WA, USA
Vacucell Vacuum Oven
22
Vacucell Vacuum Oven 22
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat transfer from the heaters to the product without air flow. The ovens can be connected to a facility’s central vacuum system or they can be equipped with a vacuum pump that is either manually controlled or automatically controlled. Features include: 316 stainless steel chamber Working temperature from 5°C above ambient to 250°C (300°C as option) Low level vacuum to 99.9995% Effective temperature transfer via SERVOTHERM Shelves Ventiflex – spring-loaded door/window with safety glass vented to the sides, away from operator in case of an explosion Integrated port for sensors Inert gas connection Fine dosing of gas through control valve

The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat transfer from the heaters to the product without air flow. The ovens can be connected to a facility’s central vacuum system or they can be equipped with a vacuum pump that is either manually controlled or automatically controlled.

Features include:

  • 316 stainless steel chamber
  • Working temperature from 5°C above ambient to 250°C (300°C as option)
  • Low level vacuum to 99.9995%
  • Effective temperature transfer via SERVOTHERM Shelves
  • Ventiflex – spring-loaded door/window with safety glass vented to the sides, away from operator in case of an explosion
  • Integrated port for sensors
  • Inert gas connection
  • Fine dosing of gas through control valve
Supplier's Site
Durocell Natural Circulation Oven - 22 - BMT USA, LLC
Monroe, WA, USA
Durocell Natural Circulation Oven
22
Durocell Natural Circulation Oven 22
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances at a solid phase. Features include: Ability to store 3 separate user-programmed cycles RS 232 interface for printer or PC communication Delayed start and stop function Time range up to 99 hours and 59 minutes Digital temperature readout User-friendly interface

The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances at a solid phase.

Features include:

  • Ability to store 3 separate user-programmed cycles
  • RS 232 interface for printer or PC communication
  • Delayed start and stop function
  • Time range up to 99 hours and 59 minutes
  • Digital temperature readout
  • User-friendly interface
Supplier's Site

Technical Specifications

  BMT USA, LLC BMT USA, LLC
Product Category Laboratory Ovens Laboratory Ovens
Product Number 22 22
Product Name Vacucell Vacuum Oven Durocell Natural Circulation Oven
External Bench / Cabinet Bench / Cabinet
Features Shelves, Racks or Carts; Timer; Alarms Shelves, Racks or Carts; Timer; Alarms
Heat Source Electric / Resistance Electric / Resistance
Controller Type Programmable Programmable
Atmosphere Vacuum Oven / Furnace Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Batch Oven Vertical Air Flow - HTOF-3030 - Trent, Inc.
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts
Heat Source Electric / Resistance
View Details
Tissue Drying Oven - TDO SAHARA - MEDITE Group
Specs
External Bench / Cabinet
Heat Source Steam
View Details
Class 10,000 Dry Heat Oven - C - BMT USA, LLC
Specs
External Bench / Cabinet
Features Cooling (optional feature); Shelves, Racks or Carts; AirFilter; Timer
Heat Source Electric / Resistance
View Details
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts
Heat Source Electric / Resistance
View Details