Stock Drive Products & Sterling Instrument - SDP/SI Thomson Open Type Super Smart Ball Bushing SSU20O TSSU-20-OPN-WW

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSSU-20-OPN-WW is an open-type Super Smart Ball Bushing bearing designed for continuously-supported linear motion applications. It has a bore diameter of 1.250 inches, an overall length of 2.625 inches, and a maximum outer diameter of 2.031 inches. The bearing includes two integral wipers and a roll pin for secure retention. Its dynamic load capacity is 2350 lbf, with a recommended housing bore fit of 2.0008/2.0000 inches for adjustable applications. The unit weighs 0.43 pounds.

Datasheet Summary
Powered by GS/AI

The TSSU-20-OPN-WW is an open-type Super Smart Ball Bushing bearing designed for continuously-supported linear motion applications. It has a bore diameter of 1.250 inches, an overall length of 2.625 inches, and a maximum outer diameter of 2.031 inches. The bearing includes two integral wipers and a roll pin for secure retention. Its dynamic load capacity is 2350 lbf, with a recommended housing bore fit of 2.0008/2.0000 inches for adjustable applications. The unit weighs 0.43 pounds.

Suppliers

Company
Product
Description
Supplier Links
Thomson Open Type Super Smart Ball Bushing SSU20O - TSSU-20-OPN-WW - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Thomson Open Type Super Smart Ball Bushing SSU20O
TSSU-20-OPN-WW
Thomson Open Type Super Smart Ball Bushing SSU20O TSSU-20-OPN-WW
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number TSSU-20-OPN-WW
Product Name Thomson Open Type Super Smart Ball Bushing SSU20O
Special Bearing Materials Delrin
Unlock Full Specs
to access all available technical data

Similar Products

3MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM003010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 0.3937 inch (10 mm)
View Details
20 mm Bore, 32 mm O.D., Open Linear Plain Bearing, Material (Bearing/Body): Aluminum / J® Polymer - S99GLZM2032045 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Open
Bearing Length 1.77 inch (45 mm)
View Details
Thomson Closed Type Precision Steel Ball Bushing A487296 - TA-487296 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Closed
Bearing Length 6 inch (152 mm)
View Details
20mm Bore, 30mm Overall Length, Standard Frelon Lined Bearing. - S99BSCM20F028030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.18 inch (30 mm)
View Details