The TA-101824 is a closed-type precision steel ball bushing bearing designed for end-supported linear motion applications. It has a nominal length of 1.500 inches, a bore diameter of 0.6250 inches, and an outer diameter of 1.1250 inches. The bearing contains four ball retaining grooves, with a ball diameter of 0.056 inches. It has a dynamic load capacity of 150 lbf and a mass of 0.16 pounds. The recommended housing bore fit is 1.1255/1.1250 inches, with a clearance tolerance of 0.0015C/.0005C.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearings |
| Product Number | TA-101824 |
| Product Name | Thomson Closed Type Precision Steel Ball Bushing A101824 |
| Special Bearing Materials | Steel / Chrome Steel |