Stock Drive Products & Sterling Instrument - SDP/SI Thomson Open Type Precision Steel Ball Bushing OPN6496128 TOPN-6496128

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TOPN-6496128 is an open-type precision steel ball bushing bearing designed for continuously-supported applications with a 4.000-inch nominal bore diameter and an overall length of 8.000 inches. It has a retaining ring spacing of 7.960 inches, a ball circuit angle of 2.00 degrees, and a dynamic load capacity of 3800 lbf. The bearing mass is 17.25 lb. The bore diameter tolerance is 4.0020/3.9980 inches and the housing slot width is 6.0020/5.9980 inches.

Datasheet Summary
Powered by GS/AI

TOPN-6496128 is an open-type precision steel ball bushing bearing designed for continuously-supported applications with a 4.000-inch nominal bore diameter and an overall length of 8.000 inches. It has a retaining ring spacing of 7.960 inches, a ball circuit angle of 2.00 degrees, and a dynamic load capacity of 3800 lbf. The bearing mass is 17.25 lb. The bore diameter tolerance is 4.0020/3.9980 inches and the housing slot width is 6.0020/5.9980 inches.

Suppliers

Company
Product
Description
Supplier Links
Thomson Open Type Precision Steel Ball Bushing OPN6496128 - TOPN-6496128 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Thomson Open Type Precision Steel Ball Bushing OPN6496128
TOPN-6496128
Thomson Open Type Precision Steel Ball Bushing OPN6496128 TOPN-6496128
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number TOPN-6496128
Product Name Thomson Open Type Precision Steel Ball Bushing OPN6496128
Special Bearing Materials Steel / Chrome Steel
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Precision Steel Ball Bushing A203242 - TA-203242 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Closed
Bearing Length 2.62 inch (66.67 mm)
View Details
Thomson Open Type Precision Steel Ball Bushing OPN203242 - TOPN-203242 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Open
Bearing Length 2.62 inch (66.67 mm)
View Details
5mm Bore, 22mm Overall Length, Standard Frelon Lined Bearing. - S99ASZM05F012022 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 0.8661 inch (22 mm)
View Details
Thomson Closed Type Precision Steel Ball Bushing A4812 - TA-4812 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Closed
Bearing Length 0.7500 inch (19.05 mm)
View Details