Stock Drive Products & Sterling Instrument - SDP/SI Thomson Closed Type Precision Steel Ball Bushing A81420 TA-81420

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision Steel Ball Bushing™ Bearings (Closed Type) for end-supported applications, TA-81420 is a 0.500-inch nominal length bearing with a 0.875-inch outer diameter, 0.967-inch maximum diameter, and four retaining grooves. It has a 0.5000-inch to 0.4996-inch ball diameter and supports a dynamic load capacity of 85 lbf. The housing bore diameter is specified as 0.8750/in to 0.8740/in for normal fit and 0.8755/in to 0.8750/in for press fit, with a clearance tolerance of 0.0015C/0.0005C. The bearing mass is 0.08 lb.

Datasheet Summary
Powered by GS/AI

Precision Steel Ball Bushing™ Bearings (Closed Type) for end-supported applications, TA-81420 is a 0.500-inch nominal length bearing with a 0.875-inch outer diameter, 0.967-inch maximum diameter, and four retaining grooves. It has a 0.5000-inch to 0.4996-inch ball diameter and supports a dynamic load capacity of 85 lbf. The housing bore diameter is specified as 0.8750/in to 0.8740/in for normal fit and 0.8755/in to 0.8750/in for press fit, with a clearance tolerance of 0.0015C/0.0005C. The bearing mass is 0.08 lb.

Suppliers

Company
Product
Description
Supplier Links
Thomson Closed Type Precision Steel Ball Bushing A81420 - TA-81420 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Thomson Closed Type Precision Steel Ball Bushing A81420
TA-81420
Thomson Closed Type Precision Steel Ball Bushing A81420 TA-81420
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number TA-81420
Product Name Thomson Closed Type Precision Steel Ball Bushing A81420
Special Bearing Materials Steel / Chrome Steel
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GSPM3047068 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 2.68 inch (68 mm)
View Details
Thomson Open Type Precision Steel Ball Bushing OPN122026 - TOPN-122026 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Open
Bearing Length 1.62 inch (41.27 mm)
View Details
50 mm Bore, 75 mm O.D., Open Linear Plain Bearing, Material (Bearing/Body): Aluminum / J® Polymer - S99GLZM5075100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Open
Bearing Length 3.94 inch (100 mm)
View Details
0.375
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 0.8750 inch (22.22 mm)
View Details