PAT PULLEY ALIGNMENT LASER
PART NUMBER: TB-PA780700 PAT Pulley Alignment Laser The PAT pulley alignment laser is the definitive solution for all your pulley alignment jobs. Because the belts' grooves are used as reference points, you can see instantly whether the pulleys are correctly aligned or not. The PAT is supplied with two spring-loaded laser units that can be mounted in the pulley grooves. The PAT also has standard tapers, allowing the lasers to be mounted on most standard gauges (A-E 6 mm - 40 mm). Other gauges are available as accessories. The use of two laser units makes it very easy for the user to determine the adjustment required, e.g. whether to correct a parallel error or an angular error. You can see in no time whether your pulleys are correctly aligned. Alignment is just as easy as mounting the laser units. Simply switch on the lasers and view the laser unit on the other pulley. The laser projects a line on the upper surface of the opposing laser unit, mounted on the 'target' as shown to the left. If required, the machine can be aligned in such a way that the laser on both units hits the "target". Specs:
Material: anodized aluminum
Dimensions: 61 x 76 x 60 mm (L x H x W)
Weight: 0.64 kg
Battery type: (2) AAA batteries
Operating range: 15.2 mm to 609.6 mm
Laser: class 2
Pulley diameters: 76 mm and larger
PAT PULLEY ALIGNMENT LASER
PART NUMBER: TB-PA780700
PAT Pulley Alignment Laser
The PAT pulley alignment laser is the definitive solution for all your pulley alignment jobs.
Because the belts' grooves are used as reference points, you can see instantly whether the pulleys are correctly aligned or not. The PAT is supplied with two spring-loaded laser units that can be mounted in the pulley grooves. The PAT also has standard tapers, allowing the lasers to be mounted on most standard gauges (A-E 6 mm - 40 mm). Other gauges are available as accessories.
The use of two laser units makes it very easy for the user to determine the adjustment required, e.g. whether to correct a parallel error or an angular error.
You can see in no time whether your pulleys are correctly aligned. Alignment is just as easy as mounting the laser units. Simply switch on the lasers and view the laser unit on the other pulley.
The laser projects a line on the upper surface of the opposing laser unit, mounted on the 'target' as shown to the left. If required, the machine can be aligned in such a way that the laser on both units hits the "target".
Specs:
- Material: anodized aluminum
- Dimensions: 61 x 76 x 60 mm (L x H x W)
- Weight: 0.64 kg
- Battery type: (2) AAA batteries
- Operating range: 15.2 mm to 609.6 mm
- Laser: class 2
- Pulley diameters: 76 mm and larger