The TB-P794500 is a self-centering hydraulic puller designed for versatility and ease of use in various applications, including the removal of bearings, bushings, wheels, gears, and pulleys. It features a compact design with an integrated pump and cylinder, eliminating the need for separate components, which saves space and enhances portability. The puller can be easily converted between 2-arm and 3-arm configurations, allowing for simultaneous inward or outward movement of the arms. With a maximum capacity of 30 tons, the TB-P794500 is equipped with an integral safety release valve to prevent overloading, ensuring safe operation. The puller's robust construction means that the jaws grip tighter as force increases, preventing bending or deflection of the arms. Additionally, it comes with various accessories, including a puller block, connecting rods, and bearing splitters, all supplied in a practical carrying case. This product is suitable for use in motor repair shops, maintenance facilities, and industrial environments.
BETEX HSP
4, 6, 8, 12, 20 and 30 TON CAPACITY
Compact, ergonomic design, easily operated by one person!
Practical:
Self-centering, easy to convert, 2-arm or 3-arm puller. The arms slide inwards or outwards simultaneously.
Compact:
The self contained hydraulic pump and cylinder save space, as you don’t need a separate pump, hose or puller.
Strong:
The harder the force, the tighter the jaws grip. The arms cannot bend or deflect.
Economical:
2/3-arm combination puller, 2 pullers for the price of one, including integrated pump and cylinder.
Safe:
The integral safety release valve prevents overloading and ensures that you will never exceed the maximum power capacity.
Versatile:
Various accessories are available. Sets are supplied in practical PE case and consist of a puller block, connecting rods and a set of bearing splitters.
Advantages of Self-Centering Pullers:
| Quality Bearings & Components | |
|---|---|
| Product Category | Bearing Pullers |
| Product Number | TB-P794500 |
| Product Name | 2/3-Arm - Self-Centering with Integrated Pump and Cylinder Hydraulic Puller |