Stock Drive Products & Sterling Instrument - SDP/SI Thomson Closed Type Precision Steel Ball Bushing A162536 TA-162536

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision Steel Ball Bushing™ Bearing (Closed Type) for end-supported linear motion, with a nominal length of 2.250 inches, a bore diameter range of 1.0000/0.9995 inches, and a dynamic load capacity of 350 lbf. The bearing has five retaining grooves and a ball diameter of 1.5625/1.5621 inches. It weighs 0.38 pounds and is compatible with a housing bore fit of 1.5630/1.5625 inches for normal fit or 1.5620/1.5615 inches for press fit. Clearance or preload is specified as .0015C/.0005C.

Datasheet Summary
Powered by GS/AI

Precision Steel Ball Bushing™ Bearing (Closed Type) for end-supported linear motion, with a nominal length of 2.250 inches, a bore diameter range of 1.0000/0.9995 inches, and a dynamic load capacity of 350 lbf. The bearing has five retaining grooves and a ball diameter of 1.5625/1.5621 inches. It weighs 0.38 pounds and is compatible with a housing bore fit of 1.5630/1.5625 inches for normal fit or 1.5620/1.5615 inches for press fit. Clearance or preload is specified as .0015C/.0005C.

Suppliers

Company
Product
Description
Supplier Links
Thomson Closed Type Precision Steel Ball Bushing A162536 - TA-162536 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Thomson Closed Type Precision Steel Ball Bushing A162536
TA-162536
Thomson Closed Type Precision Steel Ball Bushing A162536 TA-162536
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number TA-162536
Product Name Thomson Closed Type Precision Steel Ball Bushing A162536
Special Bearing Materials Steel / Chrome Steel
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide System - Heavy Duty - Size 80 Carriage Assembly, 200 x 107 x 24mm (LxWxH) - S99GWCM80200 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials J® Polymer
View Details
Thomson Open Type Precision Steel Ball Bushing OPN324864 - TOPN-324864 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Open
Bearing Length 4 inch (102 mm)
View Details
Thomson Closed Type Precision Steel Ball Bushing A4812 - TA-4812 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Closed
Bearing Length 0.7500 inch (19.05 mm)
View Details
50MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM050100S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Open
Bearing Length 3.94 inch (100 mm)
View Details