Stock Drive Products & Sterling Instrument - SDP/SI Hardened and Grounded Inner Race for Mounting Needle Roller Bearing S99RH2MBNR1722

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99RH2MBNR1722 is a hardened inner race for needle roller bearings, designed for use on soft shafts with a bore diameter of 17 mm and an outer diameter of 22 mm. It is manufactured from alloy steel hardened to HRC 58 minimum, with the outer diameter ground to a surface roughness of 0.40 µm AA. The part features chamfered corners for easy assembly and is intended for use with a k6 fit on the shaft. All dimensions and tolerances comply with the metric chart provided, and the race is compatible with the S99NH2MBN2212 bearing. Other sizes are available, but this variant is specified for 17 mm bore and 22 mm outer diameter.

Datasheet Summary
Powered by GS/AI

The S99RH2MBNR1722 is a hardened inner race for needle roller bearings, designed for use on soft shafts with a bore diameter of 17 mm and an outer diameter of 22 mm. It is manufactured from alloy steel hardened to HRC 58 minimum, with the outer diameter ground to a surface roughness of 0.40 µm AA. The part features chamfered corners for easy assembly and is intended for use with a k6 fit on the shaft. All dimensions and tolerances comply with the metric chart provided, and the race is compatible with the S99NH2MBN2212 bearing. Other sizes are available, but this variant is specified for 17 mm bore and 22 mm outer diameter.

Suppliers

Company
Product
Description
Supplier Links
Hardened and Grounded Inner Race for Mounting Needle Roller Bearing - S99RH2MBNR1722 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Hardened and Grounded Inner Race for Mounting Needle Roller Bearing
S99RH2MBNR1722
Hardened and Grounded Inner Race for Mounting Needle Roller Bearing S99RH2MBNR1722
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number S99RH2MBNR1722
Product Name Hardened and Grounded Inner Race for Mounting Needle Roller Bearing
Application Aerospace
Unlock Full Specs
to access all available technical data

Similar Products

17mm ID, 22.007mm OD Alloy Steel Inner Race for Needle Bearing - BNDIRXM202517 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Self-aligning
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Hardened and Grounded Inner Race for Mounting Needle Roller Bearing - S99RH2MBNR0508 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.1969 inch (5.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN2024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 4450 lbs (2018 kg)
Dynamic Axial 2700 lbs (1224 kg)
View Details