Stock Drive Products & Sterling Instrument - SDP/SI Mount Bearing on Hardened Shaft or Use Hardened Inner Race S99NH2-BN0608

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99NH2-BN0608 is a caged needle roller bearing designed for use on hardened shafts, featuring a case-hardened steel roller cup, 52100 hardened chrome steel needles, and a low carbon steel cage. It has a bore diameter of 3/16 inch, an outer diameter of 0.3437 inch, and a width of 0.375 inch. The bearing supports a dynamic load rating of 618 lbf and a static load rating of 533 lbf, with a maximum speed of 21,000 rpm when oil-lubricated. It is suitable for applications requiring high load capacity and low friction, with low sensitivity to misalignment and high lubrication capacity. Shaft surface hardness must be Rc 58 minimum or use an inner race over softer shafts.

Datasheet Summary
Powered by GS/AI

The S99NH2-BN0608 is a caged needle roller bearing designed for use on hardened shafts, featuring a case-hardened steel roller cup, 52100 hardened chrome steel needles, and a low carbon steel cage. It has a bore diameter of 3/16 inch, an outer diameter of 0.3437 inch, and a width of 0.375 inch. The bearing supports a dynamic load rating of 618 lbf and a static load rating of 533 lbf, with a maximum speed of 21,000 rpm when oil-lubricated. It is suitable for applications requiring high load capacity and low friction, with low sensitivity to misalignment and high lubrication capacity. Shaft surface hardness must be Rc 58 minimum or use an inner race over softer shafts.

Suppliers

Company
Product
Description
Supplier Links
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN0608 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Mount Bearing on Hardened Shaft or Use Hardened Inner Race
S99NH2-BN0608
Mount Bearing on Hardened Shaft or Use Hardened Inner Race S99NH2-BN0608
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number S99NH2-BN0608
Product Name Mount Bearing on Hardened Shaft or Use Hardened Inner Race
Application Aerospace
Unlock Full Specs
to access all available technical data

Similar Products

Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN2012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
0.5
Specs
Type Self-aligning
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN0808 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 260 lbs (118 kg)
Dynamic Axial 360 lbs (163 kg)
View Details
17mm ID, 22.007mm OD Alloy Steel Inner Race for Needle Bearing - BNDIRXM172216 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details