Stock Drive Products & Sterling Instrument - SDP/SI 60MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING S99LBOM060125S

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99LBOM060125S is a metric open-type linear ball bearing with a 60 mm bore, 90 mm outer diameter, and 125 mm length, designed for low-friction linear motion with high load capacity and positioning accuracy. It features five ball circuits, with AISI 52100 steel sleeves and balls, and a Duracon M90 retainer. The bearing includes seals at both ends, as indicated by the 'S' suffix. Dynamic load capacity is 4700 N, and static load capacity is 9800 N. Tolerances for bore, outer diameter, and length comply with specified metric ranges, and the ball contact angle is 54°.

Datasheet Summary
Powered by GS/AI

The S99LBOM060125S is a metric open-type linear ball bearing with a 60 mm bore, 90 mm outer diameter, and 125 mm length, designed for low-friction linear motion with high load capacity and positioning accuracy. It features five ball circuits, with AISI 52100 steel sleeves and balls, and a Duracon M90 retainer. The bearing includes seals at both ends, as indicated by the 'S' suffix. Dynamic load capacity is 4700 N, and static load capacity is 9800 N. Tolerances for bore, outer diameter, and length comply with specified metric ranges, and the ball contact angle is 54°.

Suppliers

Company
Product
Description
Supplier Links
60MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM060125S - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
60MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING
S99LBOM060125S
60MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING S99LBOM060125S
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99LBOM060125S
Product Name 60MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING
Special Bearing Materials Duracon M90
Unlock Full Specs
to access all available technical data

Similar Products

30mm Bore, 50mm Overall Length, Standard Frelon Lined Bearing. - S99BSCM30F040050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.97 inch (50 mm)
View Details
Thomson Open Type Precision Steel Ball Bushing OPN162536 - TOPN-162536 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Open
Bearing Length 2.25 inch (57.15 mm)
View Details
1.25
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 2.62 inch (66.67 mm)
View Details
0.5
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 1.25 inch (31.75 mm)
View Details