Stock Drive Products & Sterling Instrument - SDP/SI 60MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING S99LBCM060125S

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99LBCM060125S is a closed-type linear ball bearing with a 60 mm bore diameter, six ball circuits, and seals at both ends. It has an outer diameter of 90 mm, a total length of 110 mm, and a groove width of 86.5 mm. The bearing supports a dynamic load capacity of 4700 N and a static load capacity of 10000 N. The sleeve and balls are made of AISI 52100 steel, and the retainer is made of Duracon M90. Tolerances for bore, outer diameter, length, and groove length are specified as 0/-0.015 mm, 0/-0.022 mm, 0/-0.3 mm, and 0/-0.3 mm respectively. This part is derived from the S99LBCM060125 series, with the "S" suffix indicating sealed ends, which the base model does not have.

Datasheet Summary
Powered by GS/AI

The S99LBCM060125S is a closed-type linear ball bearing with a 60 mm bore diameter, six ball circuits, and seals at both ends. It has an outer diameter of 90 mm, a total length of 110 mm, and a groove width of 86.5 mm. The bearing supports a dynamic load capacity of 4700 N and a static load capacity of 10000 N. The sleeve and balls are made of AISI 52100 steel, and the retainer is made of Duracon M90. Tolerances for bore, outer diameter, length, and groove length are specified as 0/-0.015 mm, 0/-0.022 mm, 0/-0.3 mm, and 0/-0.3 mm respectively. This part is derived from the S99LBCM060125 series, with the "S" suffix indicating sealed ends, which the base model does not have.

Suppliers

Company
Product
Description
Supplier Links
60MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM060125S - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
60MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING
S99LBCM060125S
60MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING S99LBCM060125S
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99LBCM060125S
Product Name 60MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING
Special Bearing Materials Duracon M90
Unlock Full Specs
to access all available technical data

Similar Products

20mm Bore, 30mm Overall Length, Precision Frelon Lined Bearing. - S99BPCM20F028030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.18 inch (30 mm)
View Details
60MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM060125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Open
Bearing Length 4.92 inch (125 mm)
View Details
60MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM060125S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Open
Bearing Length 4.92 inch (125 mm)
View Details
Thomson Closed Type Precision Steel Ball Bushing A122026 - TA-122026 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Closed
Bearing Length 1.62 inch (41.27 mm)
View Details