Stock Drive Products & Sterling Instrument - SDP/SI 10mm Bore, 29mm Overall Length, Standard Frelon Lined Bearing. S99ASCM10F019029

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FRELON™ lined linear bearing is a self-lubricating, low-cost bearing with an aluminum body and a bonded Frelon™ liner for reduced friction. It is available in metric bore sizes from 5 mm to 40 mm, with a 10 mm bore variant having an overall length of 29 mm, a hole diameter of 19 mm, and a slot width of 6.4 mm. The bearing has a slot angle of 60°, a maximum load capacity of 2985 N, and is compatible with retaining ring 6R11ML015520 and O-ring MD0471MQB019. The design includes a retention hole and is suitable for applications requiring moderate radial loads and minimal maintenance.

Datasheet Summary
Powered by GS/AI

The FRELON™ lined linear bearing is a self-lubricating, low-cost bearing with an aluminum body and a bonded Frelon™ liner for reduced friction. It is available in metric bore sizes from 5 mm to 40 mm, with a 10 mm bore variant having an overall length of 29 mm, a hole diameter of 19 mm, and a slot width of 6.4 mm. The bearing has a slot angle of 60°, a maximum load capacity of 2985 N, and is compatible with retaining ring 6R11ML015520 and O-ring MD0471MQB019. The design includes a retention hole and is suitable for applications requiring moderate radial loads and minimal maintenance.

Suppliers

Company
Product
Description
Supplier Links
10mm Bore, 29mm Overall Length, Standard Frelon Lined Bearing. - S99ASCM10F019029 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
10mm Bore, 29mm Overall Length, Standard Frelon Lined Bearing.
S99ASCM10F019029
10mm Bore, 29mm Overall Length, Standard Frelon Lined Bearing. S99ASCM10F019029
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99ASCM10F019029
Product Name 10mm Bore, 29mm Overall Length, Standard Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Precision Steel Ball Bushing OPN203242 - TOPN-203242 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Open
Bearing Length 2.62 inch (66.67 mm)
View Details
16mm Bore, 36mm Overall Length, Standard Frelon Lined Bearing. - S99ASCM16F026036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.42 inch (36 mm)
View Details
10mm Bore, 29mm Overall Length, Precision Frelon Lined Bearing. - S99APCM10F019029 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.14 inch (29 mm)
View Details
Thomson Open Type Super Smart Ball Bushing SSU12O - TSSU-12-OPN-WW - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Open
Bearing Length 1.62 inch (41.27 mm)
View Details