Stock Drive Products & Sterling Instrument - SDP/SI 5MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING S99LBCM005022

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99LBCM005022 is a closed-type linear ball bearing with a 5 mm bore, four ball circuits, and a length of 22 mm. It uses AISI 52100 steel for the sleeve and balls, with a Duracon M90 retainer. The bore diameter tolerance is 0/-0.008 mm, the outer diameter is 10 mm with a tolerance of 0/-0.009 mm, and the length tolerance is 0/-0.12 mm. It has a dynamic load capacity of 167 N and a static load capacity of 206 N. This part is not available with seals.

Datasheet Summary
Powered by GS/AI

The S99LBCM005022 is a closed-type linear ball bearing with a 5 mm bore, four ball circuits, and a length of 22 mm. It uses AISI 52100 steel for the sleeve and balls, with a Duracon M90 retainer. The bore diameter tolerance is 0/-0.008 mm, the outer diameter is 10 mm with a tolerance of 0/-0.009 mm, and the length tolerance is 0/-0.12 mm. It has a dynamic load capacity of 167 N and a static load capacity of 206 N. This part is not available with seals.

Suppliers

Company
Product
Description
Supplier Links
5MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM005022 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
5MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING
S99LBCM005022
5MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING S99LBCM005022
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99LBCM005022
Product Name 5MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING
Special Bearing Materials Duracon M90
Unlock Full Specs
to access all available technical data

Similar Products

16MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM016036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Open
Bearing Length 1.42 inch (36 mm)
View Details
5mm Bore, 22mm Overall Length, Precision Frelon Lined Bearing. - S99APZM05F012022 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 0.8661 inch (22 mm)
View Details
50mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GLPM5075A0 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Closed
Bearing Length 3.94 inch (100 mm)
View Details
Thomson Open Type Precision Steel Ball Bushing OPN162536 - TOPN-162536 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Open
Bearing Length 2.25 inch (57.15 mm)
View Details