Stock Drive Products & Sterling Instrument - SDP/SI 5mm Bore, 22mm Overall Length, Standard Frelon Lined Bearing. S99ASZM05F012022

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99ASZM05F012022 is an open-series, metric Frelon-lined linear bearing with a 5 mm bore and 22 mm overall length, featuring an anodized aluminum body and a bonded Frelon® liner for self-lubricating operation. It has a bore tolerance of +0.078/+0.060 mm, an outer diameter tolerance of 0/-0.018 mm, and supports a maximum load of 1135 N. The bearing includes a 3.2 mm wide slot for retention and a 7° slot angle. It is designed for use with retaining ring A and O-ring 6R11ML009713.

Datasheet Summary
Powered by GS/AI

The S99ASZM05F012022 is an open-series, metric Frelon-lined linear bearing with a 5 mm bore and 22 mm overall length, featuring an anodized aluminum body and a bonded Frelon® liner for self-lubricating operation. It has a bore tolerance of +0.078/+0.060 mm, an outer diameter tolerance of 0/-0.018 mm, and supports a maximum load of 1135 N. The bearing includes a 3.2 mm wide slot for retention and a 7° slot angle. It is designed for use with retaining ring A and O-ring 6R11ML009713.

Suppliers

Company
Product
Description
Supplier Links
5mm Bore, 22mm Overall Length, Standard Frelon Lined Bearing. - S99ASZM05F012022 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
5mm Bore, 22mm Overall Length, Standard Frelon Lined Bearing.
S99ASZM05F012022
5mm Bore, 22mm Overall Length, Standard Frelon Lined Bearing. S99ASZM05F012022
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99ASZM05F012022
Product Name 5mm Bore, 22mm Overall Length, Standard Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing SUPER24OPN - TSUPER-24-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Open
Bearing Length 3 inch (76.2 mm)
View Details
Thomson Open Type Super Smart Ball Bushing SSU12O - TSSU-12-OPN-WW - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Open
Bearing Length 1.62 inch (41.27 mm)
View Details
Thomson Closed Type Precision Steel Ball Bushing A6496128 - TA-6496128 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Closed
Bearing Length 8 inch (203 mm)
View Details
50mm Bore, 70mm Overall Length, Standard Frelon Lined Bearing. - S99BSCM50F062070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 2.76 inch (70 mm)
View Details