Stock Drive Products & Sterling Instrument - SDP/SI Spring Steel Washer, 0.49" (OD)., 0.011" Thick, For 1/4" Screws A 7Q 9-1W04911

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A curved spring washer made of spring steel, designed for use with 1/4-inch screws, has an outer diameter of 0.490 inches, an inner diameter of 0.265 inches, and a thickness of 0.011 inches. It provides a load of 7.00 lbf at 0.063 inches deflection and is priced per 10 pieces.

Datasheet Summary
Powered by GS/AI

A curved spring washer made of spring steel, designed for use with 1/4-inch screws, has an outer diameter of 0.490 inches, an inner diameter of 0.265 inches, and a thickness of 0.011 inches. It provides a load of 7.00 lbf at 0.063 inches deflection and is priced per 10 pieces.

Suppliers

Company
Product
Description
Supplier Links
Spring Steel Washer, 0.49
Hicksville, NY, United States
Spring Steel Washer, 0.49" (OD)., 0.011" Thick, For 1/4" Screws
A 7Q 9-1W04911
Spring Steel Washer, 0.49" (OD)., 0.011" Thick, For 1/4" Screws A 7Q 9-1W04911
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 7Q 9-1W04911
Product Name Spring Steel Washer, 0.49" (OD)., 0.011" Thick, For 1/4" Screws
Washer Type Bowed or Curved
Unlock Full Specs
to access all available technical data

Similar Products

8.4mm I.D., 17mm O.D., 1.6mm Thick Flat Washers - MD0125MCA080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Material Steel; Zinc Plated Steel
Inside Diameter 0.331 inch (8.400 mm)
View Details
External Lock Washer, #4 Screw Size, 0.25in. Outside Diameter, .016in. Thick, Material- Stainless Steel. - A 9X21-E04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, External Tooth
Material StainlessSteel; Stainless Steel
Outside Diameter 0.250 inch (6.350 mm)
View Details
Wave Spring Washers, 2.7mm Inside Diameter, 5.8mm Outside Diameter, M2.5 Screw Size, Material- Stainless Steel. - MD4463MXP058X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.106 inch (2.700 mm)
View Details
Wave Spring Washer, 0.134
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.134 inch (3.404 mm)
View Details