S99GTTM386215 is a thrust washer made of T500® polymer for high-temperature, high-load applications, with a 38 mm bore, 62 mm outer diameter, and 1.5 mm thickness. It operates continuously from -100°C to 250°C and intermittently up to 315°C, with a maximum PV value of 808 kgf/cm² × m/min and a dynamic coefficient of friction against steel of 0.09 to 0.27. It meets ISO 3547-1 standards and features high compressive strength, chemical resistance, low moisture absorption, and excellent wear resistance.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | S99GTTM386215 |
| Product Name | 38 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers |
| Material | T500® Polymer |