Stock Drive Products & Sterling Instrument - SDP/SI 25MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING S99LBOM025058

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99LBOM025058 is an open-type linear ball bearing with a 25 mm bore, 5 ball circuits, and a 40 mm outer diameter, designed for low-friction linear motion with high positioning accuracy and load capacity. It has a length of 58 mm, a retainer width of 44.1 mm, and a maximum outer diameter tolerance of 0/-0.011 mm. The bearing supports a dynamic load capacity of 980 N and a static load capacity of 1570 N, with a contact angle of 60°. The sleeve and balls are made of AISI 52100 steel, and the retainer is Duracon M90. No seals are present by default; adding an 'S' to the catalog number specifies sealed ends.

Datasheet Summary
Powered by GS/AI

The S99LBOM025058 is an open-type linear ball bearing with a 25 mm bore, 5 ball circuits, and a 40 mm outer diameter, designed for low-friction linear motion with high positioning accuracy and load capacity. It has a length of 58 mm, a retainer width of 44.1 mm, and a maximum outer diameter tolerance of 0/-0.011 mm. The bearing supports a dynamic load capacity of 980 N and a static load capacity of 1570 N, with a contact angle of 60°. The sleeve and balls are made of AISI 52100 steel, and the retainer is Duracon M90. No seals are present by default; adding an 'S' to the catalog number specifies sealed ends.

Suppliers

Company
Product
Description
Supplier Links
25MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM025058 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
25MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING
S99LBOM025058
25MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING S99LBOM025058
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99LBOM025058
Product Name 25MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING
Special Bearing Materials Duracon M90
Unlock Full Specs
to access all available technical data

Similar Products

50mm Bore, 70mm Overall Length, Precision Frelon Lined Bearing. - S99BPCM50F062070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 2.76 inch (70 mm)
View Details
Thomson Open Type Super Smart Ball Bushing SSU10O - TSSU-10-OPN-WW - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Open
Bearing Length 1.5 inch (38.1 mm)
View Details
Thomson Open Type Precision Steel Ball Bushing OPN162536 - TOPN-162536 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Open
Bearing Length 2.25 inch (57.15 mm)
View Details
60MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM060125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 4.92 inch (125 mm)
View Details